Body Features Flexibility : Semi-Rigid Fluid Type : Engine Cleaner, Windshield Washer Fluid, Engine Coolant, Water, Diesel Fuel, Brake Fluid, Transmission Fluid, Lubricating Oil, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Cut Length : 75 MM [2.953 INCH ] Expanded Inside Diameter (Min) : 17.78 MM [.7 INCH ] Recovered Inside Diameter (Max) : 4.45 MM [.175 INCH ] Recovered Wall Thickness (Nominal) : 2.41 MM [.095 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM [.06 INCH ]
Electrical Characteristics Voltage (Max) (KV) : .6
Other Meets Low Outgassing Requirements : No Product Source : China
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Asia
Product Type Features Product Family : ES2000 Wall Type : Dual
Usage Conditions Fluid Resistance : Moisture/Spray Protection, Limited Immersion Protection, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Fluids, Abrasion, Strain Relief Operating Temperature Range (DEGC) : -40 - 130 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Body Features
- Flexibility : Semi-Rigid
- Fluid Type : Engine Cleaner, Windshield Washer Fluid, Engine Coolant, Water, Diesel Fuel, Brake Fluid, Transmission Fluid, Lubricating Oil, Gasoline
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 4:1
Dimensions
- Cut Length : 75 MM [2.953 INCH ]
- Expanded Inside Diameter (Min) : 17.78 MM [.7 INCH ]
- Recovered Inside Diameter (Max) : 4.45 MM [.175 INCH ]
- Recovered Wall Thickness (Nominal) : 2.41 MM [.095 INCH ]
- Recovered Wall Thickness (Tolerance) : 1.52 MM [.06 INCH ]
Electrical Characteristics
Other
- Meets Low Outgassing Requirements : No
- Product Source : China
Packaging Features
Product Availability
Product Type Features
- Product Family : ES2000
- Wall Type : Dual
Usage Conditions
- Fluid Resistance : Moisture/Spray Protection, Limited Immersion Protection, Splash Protection
- Heat Shrink Tubing Flammability : Flame-Retardant
- Heat Shrink Tubing Resistance : Mechanical Damage, Fluids, Abrasion, Strain Relief
- Operating Temperature Range (DEGC) : -40 - 130
- Recovery Temperature (DEGC) : 135
- Shrink Temperature (Min) (DEGC) : 110