TE Connectivity Heat Shrink Tubing 145513-000

Description
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Water, Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Product Length : 76.2 MM  [3 INCH ] Recovered Inside Diameter (Max) : 6.35 MM  [.25 INCH ] Recovered Wall Thickness (Nominal) : .15 MM  [.006 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion, Strain Relief, Mechanical Damage, Fluids Other Product Source : Mexico Packaging Features Packaging Method : Piece Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -40 - 200 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 145513-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
145513-000
Heat Shrink Tubing 145513-000
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Water, Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Product Length : 76.2 MM  [3 INCH ] Recovered Inside Diameter (Max) : 6.35 MM  [.25 INCH ] Recovered Wall Thickness (Nominal) : .15 MM  [.006 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion, Strain Relief, Mechanical Damage, Fluids Other Product Source : Mexico Packaging Features Packaging Method : Piece Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -40 - 200 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Aviation Fuel, Water, Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents
  • Material Systems Code : 200
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Fluoroelastomer
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ]
  • Product Length : 76.2 MM  [3 INCH ]
  • Recovered Inside Diameter (Max) : 6.35 MM  [.25 INCH ]
  • Recovered Wall Thickness (Nominal) : .15 MM  [.006 INCH ]

Operation/Application


  • Mechanical Resistance : Abrasion, Strain Relief, Mechanical Damage, Fluids

Other


  • Product Source : Mexico

Packaging Features


  • Packaging Method : Piece

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 200
  • Recovery Temperature (DEGC) : 175
  • Shrink Temperature (Min) (DEGC) : 175
  • Tubing Flammability Type : Flame-Retardant
Supplier's Site

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 145513-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Breakouts - 096434N001 - TE Connectivity
Specs
Sleeving Heat Shrinkable Tubing
View Details
Heat Shrink Boots - 166407-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Cable Transitions & Breakouts - 102159-000 - TE Connectivity
Specs
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Boots - 063579-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details