The Alpha Wire Snakeskin cable wrap offers superb flexibility and high tensile strength while providing added protection against flame, chemicals and abrasion. The product has many contents including hook and loop fastening, wires, cable assemblies and wire harnesses that are always accessible and can be easily opened for any number of breakouts. Due to the products tough durability, it can withstand temperatures anywhere between -70°C to +125°C and has an expected life of up to 10000 cycles.
Sleeve Diameter = 50.8mm
Colour = Black
Material = PET
Sleeve Length = 7m
Braided = Yes
Expandable = Yes
Minimum Cable Diameter = 25.4mm
Maximum Cable Diameter = 50.8mm
Minimum Operating Temperature = -75°C
Maximum Operating Temperature = +125°C
Sleeve X 25.00' (7.62m) Black, White
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | Protective Sleeving | Protective Sleeving |
Product Number | 1701912 | ZGRP11/2BK008-25-ND |
Product Name | Spiral Wrap, Expandable Sleeving | |
Sleeving | Mesh / Braided Sleeving | Spiral Wrap |