The Alpha Wire range of tinned copper, flat braided cable sleeves are ideal to be used as shielding material for short-run cables. This braided sleeve has a tight weave of multi-strand tinned copper wire. The flat braid can be used as a ground strip to provide an excellent, low-resistance ground path.
Colour = Silver
Material = Copper
Sleeve Length = 30m
Braided = Yes
SLEEVING, FLAT WIRE BRAID, 25.4MM W, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Protective Sleeving | Protective Sleeving |
Product Number | 8211696 | 89K8039 |
Product Name | Sleeving, Flat Wire Braid, 25.4Mm W, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire | |
Sleeving | Mesh / Braided Sleeving | Mesh / Braided Sleeving; Shrink Tubing |