HEAT TYPE
POLYOLEFIN MATERIAL
200 FT
0.807 INCH MIN. EXPANDED DIAMETER
0.374 INCH MAX. RECOVERED DIAMETER
2 AWG TO 250 KCMIL CABLE SIZE
UL 224, 486D, UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
0.027 INCH THICKNESS
-55 TO 125 DEG C TEMPERATURE RATING
2:1 SHRINK RATIO
THIN WALL TYPE
70 DEG C SHRINK TEMPERATURE
THERMO-SHRINK[R] BRAND
APPLICABLE STANDARD ASTM D638/D150/D876
TENSILE STRENGTH 14 MPA
DIELECTRIC STRENGTH 20 KV/MM
VOLUME RESISTANCE 1014 OHM CM
LONGITUDINAL SHRINKAGE 0+/-5 PERCENT
ECCENTRICITY 30 PERCENT
NORMAL SIZE 3/4 INCH
HEAT TYPE
POLYOLEFIN MATERIAL
200 FT
0.807 INCH MIN. EXPANDED DIAMETER
0.374 INCH MAX. RECOVERED DIAMETER
2 AWG TO 250 KCMIL CABLE SIZE
UL 224, 486D, UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
0.027 INCH THICKNESS
-55 TO 125 DEG C TEMPERATURE RATING
2:1 SHRINK RATIO
THIN WALL TYPE
70 DEG C SHRINK TEMPERATURE
THERMO-SHRINK[R] BRAND
APPLICABLE STANDARD ASTM D638/D150/D876
TENSILE STRENGTH 14 MPA
DIELECTRIC STRENGTH 20 KV/MM
VOLUME RESISTANCE 1014 OHM CM
LONGITUDINAL SHRINKAGE 0+/-5 PERCENT
ECCENTRICITY 30 PERCENT
NORMAL SIZE 3/4 INCH