HEAT TYPE
CROSS LINKED POLYOLEFIN MATERIAL
9 INCH
1.1 INCH MIN. EXPANDED DIAMETER
0.35 INCH MAX. RECOVERED DIAMETER
2 TO 4/0 AWG CABLE SIZE
UL 486D, CSA C22.2 APPROVAL
600 V VOLTAGE RATING
0.12 INCH THICKNESS
-55 TO 110 DEG C TEMPERATURE RATING
3:1 SHRINK RATIO
HEAVY WALL TYPE
120 TO 250 DEG C SHRINK TEMPERATURE
THERMO-SHRINK[R] BRAND
APPLICABLE STANDARD MIL-DTL-23053/15, IEEE 383, ANSI C37.20.2, ICEA S-19-8, NEMA
TENSILE STRENGTH 2,100 PSI
SPECIFIC GRAVITY 1.20 MAX
LOW TEMPERATURE BRITTLE POINT -55 DEG C
DIELECTRIC STRENGTH 500 V/MIL
APPLICATION ABOVE GRADE, UNDERGROUND OR UNDERW
HEAT TYPE
CROSS LINKED POLYOLEFIN MATERIAL
9 INCH
1.1 INCH MIN. EXPANDED DIAMETER
0.35 INCH MAX. RECOVERED DIAMETER
2 TO 4/0 AWG CABLE SIZE
UL 486D, CSA C22.2 APPROVAL
600 V VOLTAGE RATING
0.12 INCH THICKNESS
-55 TO 110 DEG C TEMPERATURE RATING
3:1 SHRINK RATIO
HEAVY WALL TYPE
120 TO 250 DEG C SHRINK TEMPERATURE
THERMO-SHRINK[R] BRAND
APPLICABLE STANDARD MIL-DTL-23053/15, IEEE 383, ANSI C37.20.2, ICEA S-19-8, NEMA
TENSILE STRENGTH 2,100 PSI
SPECIFIC GRAVITY 1.20 MAX
LOW TEMPERATURE BRITTLE POINT -55 DEG C
DIELECTRIC STRENGTH 500 V/MIL
APPLICATION ABOVE GRADE, UNDERGROUND OR UNDERW
HEAT TYPE
CROSS LINKED POLYOLEFIN MATERIAL
9 INCH
1.1 INCH MIN. EXPANDED DIAMETER
0.35 INCH MAX. RECOVERED DIAMETER
2 TO 4/0 AWG CABLE SIZE
UL 486D, CSA C22.2 APPROVAL
600 V VOLTAGE RATING
0.12 INCH THICKNESS
-55 TO 110 DEG C TEMPERATURE RATING
3:1 SHRINK RATIO
HEAVY WALL TYPE
120 TO 250 DEG C SHRINK TEMPERATURE
THERMO-SHRINK[R] BRAND
APPLICABLE STANDARD MIL-DTL-23053/15, IEEE 383, ANSI C37.20.2, ICEA S-19-8, NEMA
HEAT TYPE
CROSS LINKED POLYOLEFIN MATERIAL
9 INCH
1.1 INCH MIN. EXPANDED DIAMETER
0.35 INCH MAX. RECOVERED DIAMETER
2 TO 4/0 AWG CABLE SIZE
UL 486D, CSA C22.2 APPROVAL
600 V VOLTAGE RATING
0.12 INCH THICKNESS
-55 TO 110 DEG C TEMPERATURE RATING
3:1 SHRINK RATIO
HEAVY WALL TYPE
120 TO 250 DEG C SHRINK TEMPERATURE
THERMO-SHRINK[R] BRAND
APPLICABLE STANDARD MIL-DTL-23053/15, IEEE 383, ANSI C37.20.2, ICEA S-19-8, NEMA
TENSILE STRENGTH 2,100 PSI
SPECIFIC GRAVITY 1.20 MAX
LOW TEMPERATURE BRITTLE POINT -55 DEG C
DIELECTRIC STRENGTH 500 V/MIL
APPLICATION ABOVE GRADE, UNDERGROUND OR UNDERW
HEAT TYPE
CROSS LINKED POLYOLEFIN MATERIAL
9 INCH
1.1 INCH MIN. EXPANDED DIAMETER
0.35 INCH MAX. RECOVERED DIAMETER
2 TO 4/0 AWG CABLE SIZE
UL 486D, CSA C22.2 APPROVAL
600 V VOLTAGE RATING
0.12 INCH THICKNESS
-55 TO 110 DEG C TEMPERATURE RATING
3:1 SHRINK RATIO
HEAVY WALL TYPE
120 TO 250 DEG C SHRINK TEMPERATURE
THERMO-SHRINK[R] BRAND
APPLICABLE STANDARD MIL-DTL-23053/15, IEEE 383, ANSI C37.20.2, ICEA S-19-8, NEMA