Heat Shrink Tubing, Flexible 1.000" (25.40mm) 2 to 1 Blue 16.4' (5.0m)
DigiKey | |
---|---|
Product Category | Protective Sleeving |
Product Number | RPC5478-ND |
Product Name | Heat Shrink Tubing |
Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
Material | Polyolefin |
Operating Temperature | -55 to 125 C (-67 to 257 F) |