What's special about the Bentley Harris Expando®?
Excellent cut through and abrasion resistance
Operating temperature ranges from -103° F to 257° F (-75° C to 125° C)
Tough, lightweight oversleeves protect cable assemblies, hoses and wire harnesses from chafing, cutting and abrading
Open-weave construction of Expando products enables each size to expand to fit several application shapes and sizes
Open-weave construction also makes them highly flexible and resistant to trapping water, heat and humidity
UL recognized component
Applications in the aeronautical, marine, electronic and general manufacturing industries
All Bentley Harris products are RoHS compliant and have an indefinite shelf life. ISO 14001 & TS16949 certified
What's special about the Bentley Harris Expando®?
- Excellent cut through and abrasion resistance
- Operating temperature ranges from -103° F to 257° F (-75° C to 125° C)
- Tough, lightweight oversleeves protect cable assemblies, hoses and wire harnesses from chafing, cutting and abrading
- Open-weave construction of Expando products enables each size to expand to fit several application shapes and sizes
- Open-weave construction also makes them highly flexible and resistant to trapping water, heat and humidity
- UL recognized component
- Applications in the aeronautical, marine, electronic and general manufacturing industries
- All Bentley Harris products are RoHS compliant and have an indefinite shelf life. ISO 14001 & TS16949 certified