All-purpose cabinets provide secure storage for your valuable parts and tools. Standard performance features: ships completely assembled, ready to use, 14 gauge all-welded construction, gray baked-enamel finish which ensures years of heavy duty service, 3 point locking handle supplied with 2 keys. Bins are available in Blue, Yellow, Green, Red, Ivory and Black (one color per cabinet). 60"W x 24"D x 84"H. Total of 227 bins. Flush door model. Ship wt. 860 lbs. Includes: (80) 5-1/2" x 4-1/8" x 3" O.D. bins. (90) 7-3/8" x 4-1/8" x 3" O.D. bins. (30) 10-7/8" x 5-1/2" x 5" O.D.bins. (18) 14-3/4" x 8-1/4" x 7" O.D. bins. (9) 14-3/4" x 16-1/2" x 7" O.D. bins.
U.S. Plastic Corporation | |
---|---|
Product Category | Cabinets and Casework |
Product Number | 53773 |
Product Name | Quantum Heavy Duty 60" W Cabinet |
Type | Bin Cabinet |