Sentry Group Letter Verical 2-Drawer Fire File 31" Deep 2T3100

Description
Unsurpassed fire protection for your business records. the SentrySafe 2-Drawer Letter Vertical Fire File safeguards your information, business records and other irreplaceable contents against loss from the ravages of fire. The kind of "peace of mind" you expect from SentrySafe. Features: Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat UL Classified fire endurance 1-hour at 1700° F Plunger key lock secures all drawers Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers Lined interior conceals cabinet insulation and protects contents from unwanted dust Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Drawer layout flexibility accommodates letter size hanging file folders Seamless design provides a sleek, attractive high-end appearance Easy-to-use recessed handles with label holders Color: 2T3100P = Putty, 2T3100B = Black, 2T3100L = Light Gray

Suppliers

Company
Product
Description
Supplier Links
Letter Verical 2-Drawer Fire File 31
Rochester, NY, USA
Letter Verical 2-Drawer Fire File 31" Deep
2T3100
Letter Verical 2-Drawer Fire File 31" Deep 2T3100
Unsurpassed fire protection for your business records. the SentrySafe 2-Drawer Letter Vertical Fire File safeguards your information, business records and other irreplaceable contents against loss from the ravages of fire. The kind of "peace of mind" you expect from SentrySafe. Features: Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat UL Classified fire endurance 1-hour at 1700° F Plunger key lock secures all drawers Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers Lined interior conceals cabinet insulation and protects contents from unwanted dust Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Drawer layout flexibility accommodates letter size hanging file folders Seamless design provides a sleek, attractive high-end appearance Easy-to-use recessed handles with label holders Color: 2T3100P = Putty, 2T3100B = Black, 2T3100L = Light Gray

Unsurpassed fire protection for your business records. the SentrySafe 2-Drawer Letter Vertical Fire File safeguards your information, business records and other irreplaceable contents against loss from the ravages of fire. The kind of "peace of mind" you expect from SentrySafe.
Features:
Lifetime after-fire replacement guarantee
Manufacturer's limited warranty
UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat
UL Classified fire endurance 1-hour at 1700° F
Plunger key lock secures all drawers
Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers
Lined interior conceals cabinet insulation and protects contents from unwanted dust
Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded
Drawer layout flexibility accommodates letter size hanging file folders
Seamless design provides a sleek, attractive high-end appearance
Easy-to-use recessed handles with label holders
Color: 2T3100P = Putty, 2T3100B = Black, 2T3100L = Light Gray

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Cabinets and Casework
Product Number 2T3100
Product Name Letter Verical 2-Drawer Fire File 31" Deep
Type Filing Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
L Cabinet with Partitions (18
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Features Modular
View Details
 - 7799738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel
Height 20.35 inch (517 mm)
View Details