Features
• Includes partitions and dividers in the drawers.
• L drawer registered industrial design.
• Door are factory installed with hinges on the left side. They may be installed on the right side, upon request.
• Handle fitted in plastic. Color : black.
• 100% drawer extension.
• The Rousseau drawer rolling mechanism is covered by a lifetime warranty.
• Variety of drawer accessories available : partitions, plastic bins, hanging files bars, etc.
• All accessories and compartments are compatible with each other and can be easily rearranged according to your needs.
• For personalized configuration, contact us!
Rousseau Metal Inc. | |
---|---|
Product Category | Cabinets and Casework |
Product Number | L3ABD-3411D |
Product Name | L Cabinet with Partitions, with Base (18"W x 21"D x 38"H) |
Use | Commercial; Industrial |
Type | Drawer Cabinet; Tool Cabinet |
Features | Modular |
Material | Steel; Painted steel |