Features
• For storing tools flat for most styles:
• American conventional and precision, European precision, Wila-Trumpf, Amada fixed height.
• 4 3/16"W surface in the center for placing tools.
• Includes a L3 lock on each drawer.
• Trays are adjustable in height every 3/4 '' c / c.
• Designed so it can be moved with a pallet truck or forklift. The cabinet must be moved without any load in the drawers.
Rousseau Metal Inc. | |
---|---|
Product Category | Cabinets and Casework |
Product Number | NCB-AH620001L3 |
Product Name | VTZ Cabinet for bending tools, 3 drawers, (23 1/2"W X 44"D X 62"H) ,universal trays,L3 |
Use | Commercial; Industrial |
Type | Drawer Cabinet; Tool Cabinet |
Features | Modular |
Material | Steel; Painted Steel |