R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in red and meets FM Approved, NFPA 30, OSHA standards. Features a 30 gal storage capacity.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Cabinets and Casework |
Product Number | 048441-00180 |
Product Name | Eagle 30 gal Red Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 048441-00180 |
Use | Industrial |