Bott Cubio are a range of cabinets, workbenches, cupboards and that are designed for the most demanding applications. They also work with the Perfo range of tool holders. The drawer cabinets are ergonomically designed and heavy-duty, allowing you to store a wide range of items up to 1 tonne while remaining easy to use. The drawers can hold up to 75 kg and you can pull them out 100% of their length. Finished off with excellent styling and hard wearing paint to give you a full solution to your storage needs.
Integrated system design philosophy for a flexible working solution. Proven quality ensures a long product lifecycle. Rigorous testing guarantees long-term durability. 75 kg U.D.L. capacity, 100% extension drawers. Drawer blocking only allows one drawer to opened at a time. Powder coat RAL5010 blue / RAL7035 grey finish. Reinforced steel housings with up to 1 tonne total capacity
Drawers = 8
Height = 1200mm
Width = 1m
Depth = 750mm
Colour = Blue, Grey
RS Components, Ltd. | |
---|---|
Product Category | Cabinets and Casework |
Product Number | 9045279 |
Type | Drawer Cabinet |