These easy to transport storage units benefit from swivel wheels or a foldaway ergonomic handle. They are constructed from a durable polypropylene making these tough but light cabinets a perfect workshop and onsite companion when you need to get them close to the job.
Transparent front to make selections easier. 3 and 4 draw options. Moveable Anti-migration bars to ensure small parts stay in place. Draw locking system
Drawers = 3
Case Material = PP
Height = 334mm
Width = 391mm
Depth = 197mm
Transparent Drawers = Yes
Drawer Material = PP
Tilt Drawers = No
Colour = Black, Transparent
Wall Mounted = No
RS Components, Ltd. | |
---|---|
Product Category | Cabinets and Casework |
Product Number | 8386545 |
Type | Drawer Cabinet |