A selection of dividers from Raaco. Designed to be used with Raaco 150 Storage System
Height = 31mm
Width = 64mm
Depth = 2mm
Colour = Clear
RS Components, Ltd. | |
---|---|
Product Category | Cabinets and Casework |
Product Number | 4376979 |
Type | Drawer Cabinet |