RACK CABINET, 1000X800X500MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:18U; External Height - Imperial:39.4"; External Width - Imperial:31.5"; External Depth - Imperial:19.69" RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Cabinets and Casework |
Product Number | 79Y2773 |
Product Name | Rack Cabinet, 1000X800X500Mm, Steel; Cabinet Type Nvent Hoffman |
Height | 39.40 inch (1001 mm) |