Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program examples (Labview, C++, etc), 200:1 turndown possible and a fast response time. Lots of options.
Vogtlin Massflow USA | |
---|---|
Product Category | Flow Meters |
Product Number | GCM-1/4"-Alu |
Product Name | Battery Powered Gas Mass Flow Meter |
Meter Technology | Rotameter; Thermal |
Meter Type | Mass Flow Meter; Volumetric Flow Meter |
Features | Built-in Alarm Indicator; Controller (optional feature); Recorder / Totalizer Functions (optional feature) |
Approvals | CE |
Product Standards | RoHS |