The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitati
Vogtlin Massflow USA | |
---|---|
Product Category | Flow Meters |
Product Number | GSB-1/2"-SS |
Product Name | Multigas Digital Gas Back Pressure/Flow Controller |
Meter Technology | Thermal |
Meter Type | Mass Flow Meter; Volumetric Flow Meter |
Features | Built-in Alarm Indicator; Controller (optional feature); Programmable; Recorder / Totalizer Functions |
Additional Variables Measured | Temperature |
Approvals | CE |