Dwyer Instruments, Inc.
PTFE Orifice Plate Flowmeter 6" line size, 1.8" bore,.3 Beta
TE-L-1
Description
Product Highlights
6" line size
1.800" bore
0.3 Beta
water capacity: 20" d.p. W/C, 49.46 GPM flow
air capacity: 187.86 SCFM @ 14.7 psia, 291 SCFM @ 20 psig, 531.75 SCFM @ 100 psig
Suppliers
PTFE Orifice Plate Flowmeter 6" line size, 1.8" bore,.3 Beta
TE-L-1
Product Highlights
6" line size
1.800" bore
0.3 Beta
water capacity: 20" d.p. W/C, 49.46 GPM flow
air capacity: 187.86 SCFM @ 14.7 psia, 291 SCFM @ 20 psig, 531.75 SCFM @ 100 psig
Product Highlights
- 6" line size
- 1.800" bore
- 0.3 Beta
- water capacity: 20" d.p. W/C, 49.46 GPM flow
- air capacity: 187.86 SCFM @ 14.7 psia, 291 SCFM @ 20 psig, 531.75 SCFM @ 100 psig
Supplier's Site
Technical Specifications
Product Category
|
Flow Meters |
Product Number
|
TE-L-1 |
Product Name
|
PTFE Orifice Plate Flowmeter 6" line size, 1.8" bore,.3 Beta |
Meter Technology
|
Orifice Plates
|
Unlock Full Specs
to access all available technical data
Similar Products
Meter Technology
Ultrasonic
Features
Recorder / Totalizer Functions
Approvals
ATEX
View Details
Meter Technology
Ultrasonic
Meter Type
Volumetric Flow Meter
Features
Built-in Alarm Indicator; Programmable
View Details
Innovative Sensor Technology IST USA Division
Meter Technology
Thermal
Meter Type
Volumetric Flow Meter; Velocity Flow Meter
Operating Temperature
-4 to 302 F (-20 to 150 C)
View Details