Dwyer Instruments, Inc.
PTFE Orifice Plate Flowmeter 4" line size, 2" bore, .5 Beta
TE-J-2
Description
Product Highlights
4" line size
2.000" bore
0.5 Beta
water capacity: 100" d.p. W/C, 141.51 GPM flow
air capacity: 503.76 SCFM @ 14.7 psia, 810.06 SCFM @ 20 psig, 1507.64 SCFM @ 100 psig
Suppliers
PTFE Orifice Plate Flowmeter 4" line size, 2" bore, .5 Beta
TE-J-2
Product Highlights
4" line size
2.000" bore
0.5 Beta
water capacity: 100" d.p. W/C, 141.51 GPM flow
air capacity: 503.76 SCFM @ 14.7 psia, 810.06 SCFM @ 20 psig, 1507.64 SCFM @ 100 psig
Product Highlights
- 4" line size
- 2.000" bore
- 0.5 Beta
- water capacity: 100" d.p. W/C, 141.51 GPM flow
- air capacity: 503.76 SCFM @ 14.7 psia, 810.06 SCFM @ 20 psig, 1507.64 SCFM @ 100 psig
Supplier's Site
Technical Specifications
Product Category
|
Flow Meters |
Product Number
|
TE-J-2 |
Product Name
|
PTFE Orifice Plate Flowmeter 4" line size, 2" bore, .5 Beta |
Meter Technology
|
Orifice Plates
|
Unlock Full Specs
to access all available technical data
Similar Products
Omron Electronic Components – Americas
Meter Technology
Proprietary MEMs Technology
Meter Type
Mass Flow Meter
Features
Suspended Solids / Slurries
View Details
Siemens Process Instrumentation
Meter Technology
Electromagnetic
Meter Type
Velocity Flow Meter
Operating Temperature
-4 to 140 F (-20 to 60 C)
View Details
Meter Technology
Thermal
Meter Type
Mass Flow Meter
Approvals
ATEX; Canadian Standards Association; IECEx, KOSHA
View Details
Meter Technology
Thermal
Operating Temperature
32 to 122 F (0 to 50 C)
Process Media Type
Liquid; Gas
View Details