KROHNE Messtechnik Datasheets for Flow Meters
Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Battery powered electromagnetic flowmeter for drinking water applications. WATERFLUX 3070 is the first battery powered water meter for the drinking water industry that is capable of measuring flow, pressure and... | |
| Solution for partially filled pipes. The TIDALFLUX 2000 flow sensor with integrated and non-contact capacitive level measuring system provides accurate flow measurement in partially filled pipes. TIDALFLUX is designed to... | |
| The all-in-one solution. Already the basic version of the OPTISWIRL 4200 is equipped with a temperature compensation for saturated steam applications. With the optional pressure sensor the OPTISWIRL 4200 has... | |
| The OPTIMASS 6000 is a Coriolis mass flow sensor. Combined with the MFC 400 signal converter it forms the OPTIMASS 6400 high performance Coriolis mass flowmeter for all process applications... | |
| The OPTISONIC 6300 P is a portable, battery-powered ultrasonic clamp-on flowmeter for temporary flow measurement of (non-)conductive liquids. It can be used at virtually any location and without process interruption... | |
| The OPTISONIC 7300 Biogas is an ultrasonic flowmeter for low pressure biogas, landfill and sewage gas applications. The flowmeter is ideally suited to measure biogas with a high CO2 content... |