KROHNE Messtechnik Datasheets for Gas Flow Meters
Gas flow meters are used for measuring the flow or quantity of a moving gas in an enclosed pipe or passage.
Gas Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| The all-in-one solution. Already the basic version of the OPTISWIRL 4200 is equipped with a temperature compensation for saturated steam applications. With the optional pressure sensor the OPTISWIRL 4200 has... | |
| The OPTIMASS 6000 is a Coriolis mass flow sensor. Combined with the MFC 400 signal converter it forms the OPTIMASS 6400 high performance Coriolis mass flowmeter for all process applications... | |
| The OPTISONIC 7300 Biogas is an ultrasonic flowmeter for low pressure biogas, landfill and sewage gas applications. The flowmeter is ideally suited to measure biogas with a high CO2 content... |