ERDCO Engineering Corporation Datasheets for Flow Meters
Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Here is a combination of signal transmission with independent mechanical local flow rate indication. Should your 24vdc loop go down, you will still be able to take flow rate readings... | |
| Here is an easy to install insertion meter with turbine meter accuracy. The low mass non-metallic turbine rotates in direct proportion to fluid velocity and can provide local flow rate... | |
| Here is the precision of a turbine meter with insertion meter ease of use. The low mass non-metallic turbine rotates in direct proportion to fluid velocity and can provide local... | |
| In addition to the performance benefits of the 3400 Series flow rate meter, the 3500 Series Armor-Flo includes switching capabilities. Adjustable flow switches provide positive indication of flow/no flow conditions... | |
| Measure liquid, gas or steam flow rates in horizontal or vertical pipelines. Armor-Flo meters handle more aggressive fluids that cannot be measured with See-Flo® due to clarity, pressure or where... | |
| See-Flo® meters indicate flow rate and permit visual inspection of water, air or other transparent fluids. For general purpose industrial service, See-Flo® meters handle a wide range of process fluids... | |
| The HP-302 is a hand held turbine meter intended for field use. The turbine, when immersed in a flowing stream, rotates at a speed in direct linear proportion to the... | |
| Transmit a signal or actuate limit switches in hazardous areas with the 3700 Series Armor-Flo meter. The cover housing is listed by Underwriters Laboratories as an enclosure for metering equipment... |