In addition to the performance benefits of the 3400 Series flow rate meter, the 3500 Series Armor-Flo includes switching capabilities. Adjustable flow switches provide positive indication of flow/no flow conditions or may be positioned to establish process limits. In either application the switch captures the indicator preventing movement until the flow rate is within the acceptable range.
| ERDCO Engineering Corporation | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Name | Armor-Flo 3500 Series Flowmeter with Limit Switch |
| Meter Technology | Rotameter; Variable Area |
| Meter Type | Volumetric Flow Meter |
| Features | Suspended Solids / Slurries |
| Pipe Diameter | 0.50 to 12.00 inch (12.7 to 305 mm) |
| Mounting | Insertion |