Cole-Parmer DTTSLC-020-N-000 - Ultrasonic Flow Transducer for 2" Copper Pipe, 8 to 375 GPM (30 to 1419 LPM) GO-32617-48

Description
• No need to shut down the process for installation or maintenance due to clamp-on sensor design • Bidirectional flow measurement system • Large, easy-to-read digital display • Rate and total backlit display • 4 to 20 mA output • RS-485 Modbus network connection • Remote totalizer reset • 0 to 1000 Hz rate pulse and dual alarm output • USB programming port with software included • Rugged, aluminum enclosure ensures a long service life in harsh environments • Totalizer options include forward, reverse, and net total • Use to measure clean liquids as well as those with small amounts of suspended solids or aeration Order Flowmeter 32617-24 with your transducer for a complete system!|Ultrason ic flowmeters clamp onto the outside of pipes and do not contact the internal liquid. The technology has inherent advantages over alternate devices including low-cost installation, no pressure head loss, no moving parts to maintain or replace, no fluid compatibility issue, and a large, bidirectional measuring range that ensures reliable readings even at very low and high flow rates. Flowmeters are available in a variety of configurations h>select a meter with features suitable to meet your particular application requirements.

Suppliers

Company
Product
Description
Supplier Links
DTTSLC-020-N-000 - Ultrasonic Flow Transducer for 2
Vernon Hills, IL, United States
DTTSLC-020-N-000 - Ultrasonic Flow Transducer for 2" Copper Pipe, 8 to 375 GPM (30 to 1419 LPM)
GO-32617-48
DTTSLC-020-N-000 - Ultrasonic Flow Transducer for 2" Copper Pipe, 8 to 375 GPM (30 to 1419 LPM) GO-32617-48
• No need to shut down the process for installation or maintenance due to clamp-on sensor design • Bidirectional flow measurement system • Large, easy-to-read digital display • Rate and total backlit display • 4 to 20 mA output • RS-485 Modbus network connection • Remote totalizer reset • 0 to 1000 Hz rate pulse and dual alarm output • USB programming port with software included • Rugged, aluminum enclosure ensures a long service life in harsh environments • Totalizer options include forward, reverse, and net total • Use to measure clean liquids as well as those with small amounts of suspended solids or aeration Order Flowmeter 32617-24 with your transducer for a complete system!|Ultrason ic flowmeters clamp onto the outside of pipes and do not contact the internal liquid. The technology has inherent advantages over alternate devices including low-cost installation, no pressure head loss, no moving parts to maintain or replace, no fluid compatibility issue, and a large, bidirectional measuring range that ensures reliable readings even at very low and high flow rates. Flowmeters are available in a variety of configurations h>select a meter with features suitable to meet your particular application requirements.

• No need to shut down the process for installation or maintenance due to clamp-on sensor design
• Bidirectional flow measurement system
• Large, easy-to-read digital display
• Rate and total backlit display
• 4 to 20 mA output
• RS-485 Modbus network connection
• Remote totalizer reset
• 0 to 1000 Hz rate pulse and dual alarm output
• USB programming port with software included
• Rugged, aluminum enclosure ensures a long service life in harsh environments
• Totalizer options include forward, reverse, and net total
• Use to measure clean liquids as well as those with small amounts of suspended solids or aeration
<b>Order Flowmeter 32617-24 with your transducer for a complete system!</b>|Ultrasonic flowmeters clamp onto the outside of pipes and do not contact the internal liquid. The technology has inherent advantages over alternate devices including low-cost installation, no pressure head loss, no moving parts to maintain or replace, no fluid compatibility issue, and a large, bidirectional measuring range that ensures reliable readings even at very low and high flow rates. Flowmeters are available in a variety of configurations<emdash>select a meter with features suitable to meet your particular application requirements.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Flow Meters
Product Number GO-32617-48
Product Name DTTSLC-020-N-000 - Ultrasonic Flow Transducer for 2" Copper Pipe, 8 to 375 GPM (30 to 1419 LPM)
Meter Technology Ultrasonic
Operating Temperature -40 to 185 F (-40 to 85 C)
Gas Volumetric Flow Rate 50.11 SCFM (85.17 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Insertion Single-point Gas Mass Flow Meters - ST110 - Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
View Details
Process Cooling Water Stick - PCWR050BEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Wedge meterflow element - FPD470P - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Process Media Type Liquid; Gas; Steam
Pipe Diameter 1.00 to 24.00 inch (25.4 to 610 mm)
Mounting In-line
View Details