• Meters provide visual and remote flow indication for numerous applications
• Choose from standard or digital models with display and keypad
• Manufactured from solid PP or PVDF; choose PVDF for better chemical resistance
• Jewel bearings allow for very low minimum flow rates
• Only one moving part provides extended life
Designed for water-based liquids, these IP65-rated flowmeters provide flow measurement to 35 GPM (132.5 LPM) and models with the RTD option measure temperature to 140<deg>F (60<deg>C). The RTD is platinum encased in 316 stainless steel and has a 4-wire 12†(30.5 cm) cable for output. Flow indication can be seen via acrylic cover. Mount units horizontally or vertically. <b>Digital paddle wheels</b> feature an LCD and four-button keypad to program two totalizers and 29 engineering units, including one user-defined. Flowmeter also has programmable high/low flow and temperature alarms(for units with RTD only). Digital paddle wheels provide a 4 to 20 mA output signal but can be changed to 0 to 5 VDC by changing the jumper in the electronics. Digital paddle wheel also features an RS-232 digital output. Input/output is supplied via 12-pin M16, IP67-rated connector. Order connector 32755-90 seperately below.
Cole-Parmer | |
---|---|
Product Category | Flow Meters |
Product Number | GO-32755-43 |
Product Name | Cole-Parmer Digital Paddlewheel Flowmeter, 0.04 to 5 GPM, PVDF, 4-20mA, w/ RTD |
Meter Technology | Paddlewheel |
Operating Temperature | 140 F (60 C) |
End Fittings | 3/8" |
Operating Pressure | 150 psi (106 m H2O) |
Gas Volumetric Flow Rate | 0.0053 to 0.6674 SCFM (0.0090 to 1.13 m³/hr) |