Bell & Gossett, a xylem brand Datasheets for Flow Meters
Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| A Device for Instant Visual Balancing of Hydronic Systems. The Thermoflo Balancer is a visual flow indicator with a dual flow scale calibrated in gallons and liters per minute. This... | |
| For balancing water flows in each circuit of a Hydronic System, flows can be accurately balanced according to design requirements. Insures Proper Flow Through: Multiple heating or cooling circuits. Primary... | |
| The Circuit Sensor Flow Meter is a precision machined wafer-type orifice insert that is installed between standard 125, 150, 250 or 300 psi ANSI flanges, to monitor system flow with... |