Nichiha USA, Inc. Datasheets for Siding and Exterior Wall Coverings

Siding is used to cover the exterior of a building for protective and decorative purposes.
Siding and Exterior Wall Coverings: Learn more

Product Name Notes
CanyonBrick™ panels feature attractive earth tone bricks in Amber Wheat, Burnt Copper and Shale Brown colors.
FieldStone™ - time worn edges combined with speckled flecks of stone are featured in our FieldStone panels. Available in three color options.
NewportBrick™ panels have a beautiful crisp fresh-cut brick appearance in four color and mortar choices.
Sierra Premium™ Smooth boards provide architects, builders and home owners with the classic appearance of smooth painted lap-siding, in two profile sizes, 7 inches and 8-3/4 inches. The full 1/2...
VintageBrick™ panels features the warmth and charm of age-worn brick in Alexandria-Buff, Rustic Autumn and White Wash color options.
ArchitecturalBlock™ and ArchitecturalBlock™ Large panels feature a pebbled orange peel surface. The panels come in Sand and Gray, or primed which can easily be painted in a rainbow of color...
Available Winter 2011, the PlymouthBrick™ Panel will be introduced at the upcoming 2011 International Builders’ Show (IBS) held on January 19th in Orlando. Call 1.86 NICHIHA 1. Follow Nichiha on...
CinderStone™ panels feature a worn pebbled texture with a striking and complimentary mortar. CinderStone™ panels perfectly compliment our brick and stone panels as well as elegant architectural features.
CutStone™ I & II - bold earth tones combined with multi-level cut-stone textures of CutStone™ are available in two stone sizes and two color options.
Featuring the beautiful timeless appeal of cedar shakes, Nichiha Sierra Premium™ Shake PLUS (Currently Not Available) fiber cement boards utilize a deep cedar grain that gives the appearance of rough...
Great appearance and low maintenance – fulfilling the needs that today’s home owners want and builders demand, NichiSoffit™ panels fit the requirements perfectly. Available smooth or in cedar texture and...
NichiPanel™ siding is designed for vertical wall applications; full wall exteriors and the popular board and batten style can be achieved with NichiPanel™. The panels are available in 4’x 8’,...
Now you can have the beauty of stacked stone at a considerable lower installed cost. Nichiha KuraStone™ pieces are available in three natural hues, Canyon, Desert and Mountain. Pre-manufactured outside...
QuarryStone™ - panels feature the appeal and splendor of granite and marble, and are available in three distinctive color options.
SandStone™ II - panels feature attractive earth tone bricks with subtle SandStone™ texture, and are available in two thicknesses and four color options.
The charm and warmth that cedar shakes convey is timeless in their appeal, yet the constant replacement, up-keep and re-staining of wood shakes are maintenance problems no home owner wants.
The Illumination Series panels from Nichiha, are vibrantly colored fiber cement panels. Designed to meet the needs of architects and designers, the Illumination Series panels provide value engineering in function,...
The TimberlandPanel ™ series provides the charm of vintage cedar with the durability of fiber cement. Designed to replicate timber plank siding, these panels are perfect to achieve a rustic...
The traditional beauty and character of smooth and cedar textured lap siding is as popular today as it was in earlier times. The choice of smooth or deep grain cedar...
These panels are available 18 inches in height by 10 feet in length and 5/8 inches thick. Ship-lapped on two sides, EmpireBlock ™ offers the design flexibility to be installed...
Trimming a home has never been easier than with NichiTrim™ boards. Available smooth or with cedar texture, NichiTrim boards offer the low maintenance façade home owners desire. First in the...