Nichiha USA, Inc. Datasheets for Composite Panels
Composite panels are composite sandwich structures that consist of multiple layers or skins, often bonded to or sandwiching a core material such as multilayer sheets, cored laminates, or industrial structural panels.
Composite Panels: Learn more
| Product Name | Notes |
|---|---|
| CanyonBrick™ panels feature attractive earth tone bricks in Amber Wheat, Burnt Copper and Shale Brown colors. | |
| FieldStone™ - time worn edges combined with speckled flecks of stone are featured in our FieldStone panels. Available in three color options. | |
| NewportBrick™ panels have a beautiful crisp fresh-cut brick appearance in four color and mortar choices. | |
| Sierra Premium™ Smooth boards provide architects, builders and home owners with the classic appearance of smooth painted lap-siding, in two profile sizes, 7 inches and 8-3/4 inches. The full 1/2... | |
| VintageBrick™ panels features the warmth and charm of age-worn brick in Alexandria-Buff, Rustic Autumn and White Wash color options. | |
| ArchitecturalBlock™ and ArchitecturalBlock™ Large panels feature a pebbled orange peel surface. The panels come in Sand and Gray, or primed which can easily be painted in a rainbow of color... | |
| Available Winter 2011, the PlymouthBrick™ Panel will be introduced at the upcoming 2011 International Builders’ Show (IBS) held on January 19th in Orlando. Call 1.86 NICHIHA 1. Follow Nichiha on... | |
| CinderStone™ panels feature a worn pebbled texture with a striking and complimentary mortar. CinderStone™ panels perfectly compliment our brick and stone panels as well as elegant architectural features. | |
| CutStone™ I & II - bold earth tones combined with multi-level cut-stone textures of CutStone™ are available in two stone sizes and two color options. | |
| Featuring the beautiful timeless appeal of cedar shakes, Nichiha Sierra Premium™ Shake PLUS (Currently Not Available) fiber cement boards utilize a deep cedar grain that gives the appearance of rough... | |
| Great appearance and low maintenance – fulfilling the needs that today’s home owners want and builders demand, NichiSoffit™ panels fit the requirements perfectly. Available smooth or in cedar texture and... | |
| NichiPanel™ siding is designed for vertical wall applications; full wall exteriors and the popular board and batten style can be achieved with NichiPanel™. The panels are available in 4’x 8’,... | |
| Now you can have the beauty of stacked stone at a considerable lower installed cost. Nichiha KuraStone™ pieces are available in three natural hues, Canyon, Desert and Mountain. Pre-manufactured outside... | |
| QuarryStone™ - panels feature the appeal and splendor of granite and marble, and are available in three distinctive color options. | |
| SandStone™ II - panels feature attractive earth tone bricks with subtle SandStone™ texture, and are available in two thicknesses and four color options. | |
| The charm and warmth that cedar shakes convey is timeless in their appeal, yet the constant replacement, up-keep and re-staining of wood shakes are maintenance problems no home owner wants. | |
| The Illumination Series panels from Nichiha, are vibrantly colored fiber cement panels. Designed to meet the needs of architects and designers, the Illumination Series panels provide value engineering in function,... | |
| The TimberlandPanel ™ series provides the charm of vintage cedar with the durability of fiber cement. Designed to replicate timber plank siding, these panels are perfect to achieve a rustic... | |
| The traditional beauty and character of smooth and cedar textured lap siding is as popular today as it was in earlier times. The choice of smooth or deep grain cedar... | |
| These panels are available 18 inches in height by 10 feet in length and 5/8 inches thick. Ship-lapped on two sides, EmpireBlock ™ offers the design flexibility to be installed... | |
| Trimming a home has never been easier than with NichiTrim™ boards. Available smooth or with cedar texture, NichiTrim boards offer the low maintenance façade home owners desire. First in the... |