Caterpillar Electric Power Datasheets for Power Generation Systems
Power generation systems are power generators and related systems that are used in power plants or large-scale power generation facilities.
Power Generation Systems: Learn more
| Product Name | Notes |
|---|---|
| Features & Benefits Emissions EPA Certified for use in Emergency and Non-Emergency applications. Additional a NOx selectable genset is available to meets most worldwide emissions requirements down to 0.5 g/bhp-hr... | |
| Features & Benefits Emissions EPA Certified for use in Emergency and Non-Emergency applications. Additional a NOx selectable genset is available to meets most worldwide emissions requirements down to 0.5 g/bhp-hr... | |
| Caterpillar electric power stands for reliable energy supply. Especially during the energy system transformation, Cat generator sets close the energy gap caused by renewable energy source such as wind and... | |
| Caterpillar is leading the power generation marketplace with Power Solutions engineered to deliver unmatched flexibility, expandability, reliability, and cost-effectiveness. | |
| From natural gas-fueled combined heat and power (CHP) systems and emergency power for facilities, to renewable biogas energy to support the local grid, or electricity generated from coal mine gases,... | |
| In addition to improved fuel efficiency, the next generation XQ1475G rental generator provides significant power density advantages. Caterpillar developed new exhaust stacks that reduce spacing requirements for sites requiring multiple... | |
| Packaging 1100 kVA in a 20’ ISO transportable container, the power density offering in the XQP1100 is increased and paralleling controls with an Electrically Operated (EO) breaker are featured as... | |
| Producing reliable power from 1010 kVA to 1250 kVA at 50 Hz, our C32 diesel generator sets are made to meet your mission critical, continuous, standby and prime applications. We've... | |
| Producing reliable power from 1750 kVA to 2250 kVA at 50 Hz, our 3516B diesel generator sets are made to match your mission critical, continuous, standby and prime applications. Each... | |
| Producing reliable power from 180 ekW to 300 ekW at 60 Hz, our C9 diesel generator sets are made to meet your standby and prime applications. Each is designed to... | |
| Producing reliable power from 230 kVA to 330 kVA at 50 Hz, our C9 diesel generator sets are made to meet your standby and prime applications. Each is designed to... | |
| Producing reliable power from 2500 ekW to 3100 ekW at 60 Hz, our C175-16 diesel generator sets are made to meet your mission critical, continuous, standby and prime applications, and... | |
| Producing reliable power from 2500 kVA to 3100 kVA at 50 Hz, our C175-16 diesel generator sets are made to meet your mission critical, continuous, standby and prime applications, and... | |
| Producing reliable power from 36 ekW to 60 ekW at 60Hz, our C4.4 diesel generator sets are engineered to meet your standby and prime applications, and measure up to your... | |
| Producing reliable power from 550 to 715 kVA at 50 Hz, our C18 diesel generator sets are made to meet your standby and prime applications. Each is designed to ISO... | |
| Producing reliable power from 72 ekW to 100 ekW at 60 Hz, our C4.4 diesel generator sets are engineered to meet your standby and prime applications, and measure up to... | |
| Producing reliable power from 830 to 1250 ekW at 60 Hz, our C32 diesel generator sets are made to meet your mission critical, continuous, standby and prime applications. We've designed... | |
| Producing reliable power from 910 kVA to 1500 kVA at 50 Hz, our C32 diesel generator sets are made to meet your mission critical, continuous, standby and prime applications. We've... | |
| Producing reliable power from 910 to 1500 kVA at 50 Hz, our C32 diesel generator sets are made to meet your mission critical, continuous, standby and prime applications. We've designed... | |
| Producing reliable power measure up to your power standards. All are tested to maximum load before they leave any one of our ISO 9001 certified facilities. The EMCP 4 control... | |
| Producing reliable power of 2000 kVA at 50 Hz, our 3516B diesel generator sets are made to match your mission critical, continuous, standby and prime applications. Each meets ISO 8528-5... | |
| Providing reliable energy solutions ,our C7.1 diesel generator sets are made to meet your standby and prime three phase applications. All standby C7.1 generator sets are supplied with 4 years... | |
| Providing reliable energy solutions, our C1.1 diesel generator sets are made to meet your standby and prime applications. All standby C1.1 generator sets are supplied with 4 years extended service... | |
| Providing reliable energy solutions, our C1.5 diesel generator sets are made to meet your standby and prime applications. All standby C1.5 generator sets are supplied with 4 years extended service... | |
| Providing reliable energy solutions, our C2.2 diesel generator sets are made to meet your standby and prime applications. All standby C2.2 generator sets are supplied with 4 years extended service... | |
| Providing reliable energy solutions, our C3.3 diesel generator sets are made to meet your standby and prime applications. Dedicated single phase and three phase models are available. All standby C3.3... | |
| Providing reliable energy solutions, our C4.4 diesel generator sets are made to meet your standby and prime applications. Dedicated single phase and three phase models are available. All standby C4.4... | |
| State-of-the-art components providing more power: the compact design, a focus on a wide range of applications and highest efficiency values of its class make sure of that. Managed by a... | |
| The 3512 diesel generator sets have been developed to meet your mission critical, continuous, standby and prime applications. Producing reliable power from 1000 to 1400 kVA at 50 Hz, each... | |
| The 3512 diesel generator sets have been developed to meet your mission critical, continuous, standby and prime applications. Producing reliable power from 890 to 1250 ekW at 60 Hz, each... | |
| The 3512 diesel generator sets with ugradeable packaging have been developed to meet your mission critical, continuous, standby and prime applications. Producing reliable power from 890 to 1250 eKW 60... | |
| The 3512B diesel generator sets have been developed meet your mission critical, continuous, standby and prime applications. Producing reliable power from 1230 to 1500 ekW at 60 Hz, each generator... | |
| The 3512B diesel generator sets have been developed to meet your mission critical, continuous, standby and prime applications. Producing reliable power from 1230 to 1500 ekW at 60 Hz, each... | |
| The 3512B diesel generator sets have been developed to meet your mission critical, continuous, standby and prime applications. Producing reliable power from 1320 to 1750 kVA at 50 Hz, each... | |
| The 3512B diesel generator sets have been developed to meet your mission critical, continuous, standby and prime applications. Producing reliable power from 1360 to 1875 kVA at 50 Hz, each... | |
| The 3512B diesel generator sets have been developed to meet your mission critical, continuous, standby and prime applications. Producing reliable power from 1500 kVA at 50 Hz, each generator set... | |
| The 3512C diesel generator sets have been developed to meet your continuous, standby and prime applications. Producing reliable power from 1230 to 1500 ekW at 60 Hz, each generator set... | |
| The 3512C diesel generator sets have been developed to meet your continuous, standby and prime applications. Producing reliable power of 1750 ekW at 60 Hz, each generator set is designed... | |
| The 3516 diesel generator sets have been developed to meet your continuous, standby and prime applications and match your power standards. Producing reliable power from 1450 to 1600 ekW at... | |
| The 3516 diesel generator sets have been developed to meet your continuous, standby and prime applications and match your power standards. Producing reliable power from 1600 to 2000 kVA at... | |
| The 3516B DGB (Dynamic Gas Blending) generator sets are designed to match your continuous and prime applications. Producing reliable power from 1640 to 1825 ekW at 60 Hz, each generator... | |
| The 3516B diesel generator sets are made to match your mission critical, continuous, standby and prime applications. Producing reliable power from 1750 to 2500 kVA at 50 Hz, each generator... | |
| The 3516B diesel generator sets are made to match your mission critical, continuous, standby and prime applications. Producing reliable power from 2000 to 2500 kVA at 50 Hz, each generator... | |
| The 3516B diesel generator sets are made to meet your mission critical, continuous, standby and prime applications. Producing reliable power from 1640 to 2000 ekW at 60 Hz, each generator... | |
| The 3516B diesel generator sets are made to meet your mission critical, continuous, standby and prime applications. Producing reliable power from 1640 to 2250 ekW at 60 Hz, each generator... | |
| The 3516B diesel generator sets are made to meet your mission critical, continuous, standby and prime applications. Producing reliable power from 1750 to 2500 kVA at 50 Hz, each generator... | |
| The 3516C diesel generator sets have been developed to meet your continuous, standby and prime applications and match your power standards. Producing reliable power from 1650 to 2500 ekW at... | |
| The 3516C diesel generator sets have been developed to meet your continuous, standby and prime applications and match your power standards. Producing reliable power from 2500 kVA to 2750 kVA... | |
| The 3516C diesel generator sets have been developed to meet your continuous, standby and prime applications and match your power standards. Producing reliable power from 3000 to 3125 kVA at... | |
| The 3516C HD generator set has been developed for a wide range of applications, from emergency standby installations such as healthcare and datacenters to continuously powering remote installations. Producing reliable... | |
| The 3516E diesel generator sets are made to match your mission critical, standby and prime applications, and meet our quality standards. Producing reliable power from 2500 to 2750 ekW at... | |
| The 3516E diesel generator sets are made to match your mission critical, standby and prime applications, and meet our quality standards. Producing reliable power from 2750 to 3000 kVA (3100... | |
| The 3516E diesel generator sets have been developed to meet your continuous, standby and prime applications and match your power standards. Producing reliable power 3000 kVA at 50 Hz, each... | |
| The 3606 diesel generator sets have been developed to meet your continuous, standby and prime applications and match your power standards. Producing reliable power from 1650 to 2000 ekW at... | |
| The 3606 diesel generator sets have been developed to meet your continuous, standby and prime applications and match your power standards. Producing reliable power from 1725 to 2688 kVA at... | |
| The 3608 diesel generator sets have been developed to meet your continuous, standby and prime applications and match your power standards. Producing reliable power from 1830 to 2660 ekW at... | |
| The 3608 diesel generator sets have been developed to meet your continuous, standby and prime applications and match your power standards. Producing reliable power from 2363 to 3575 kVA at... | |
| The 3612 diesel generator sets have been developed to meet your continuous, standby and prime applications and match your power standards. Producing reliable power from 3300 to 4000 ekW at... | |
| The 3612 diesel generator sets have been developed to meet your continuous, standby and prime applications and match your power standards. Producing reliable power from 4400 to 4850 kVA at... | |
| The 3616 diesel generator sets have been developed to meet your continuous, standby and prime applications and match your power standards. Producing reliable power from 3350 to 5320 ekW at... | |
| The 3616 diesel generator sets have been developed to meet your continuous, standby and prime applications and match your power standards. Producing reliable power from 4700 to7520 kVA at 50... | |
| The C13 diesel generator sets have been developed for your mission critical, standby and prime applications. Producing reliable power from 320 to 400 ekW at 60 Hz, each generator set... | |
| The C13 diesel generator sets have been developed for your mission critical, standby and prime applications. Producing reliable power from 350 to 450 kVA at 50 Hz, each generator set... | |
| The C13 diesel generator sets have been developed for your prime applications. Producing reliable power of 400 kVA at 50 Hz, each generator set has been designed to meetIndia CPCB/MoEF... | |
| The C15 diesel generator sets have been developed for your mission critical, standby and prime applications. Producing reliable power from 320 to 500 ekW at 60 Hz, each generator set... | |
| The C15 diesel generator sets have been developed for your mission critical, standby and prime applications. Producing reliable power from 365 to 550 kVA at 50 Hz, each generator set... | |
| The C15 diesel generator sets have been developed for your prime applications. Producing reliable power of 500 kVA at 50 Hz, each generator set is fitted with a rugged, durable... | |
| The C175-16 diesel generator sets are made to meet your mission critical, continuous, standby and prime applications, and match your power standards. Producing reliable power from 2500 to 3000 ekW... | |
| The C175-16 diesel generator sets are made to meet your mission critical, continuous, standby and prime applications, and match your power standards. Producing reliable power from 2500 to 3100 ekW... | |
| The C175-20 diesel generator sets are made to meet your mission critical, continuous, standby and prime applications, and match your power standards. Producing reliable power from 3250 to 4000 kVA... | |
| The C18 diesel generator sets have been developed for your mission critical, standby and prime applications. Producing reliable power from 455 to 500 ekW at 60 Hz, each generator set... | |
| The C18 diesel generator sets have been developed for your mission critical, standby and prime applications. Producing reliable power from 455 to 600 ekW at 60 Hz, each generator set... | |
| The C18 diesel generator sets have been developed for your mission critical, standby and prime applications. Producing reliable power from 500 to 600 ekW at 60 Hz, each generator set... | |
| The C18 diesel generator sets have been developed for your mission critical, standby and prime applications. Producing reliable power from 500 to 750 ekW at 60 Hz, each generator set... | |
| The C18 diesel generator sets have been developed for your mission critical, standby and prime applications. Producing reliable power from 550 to 715 kVA at 50 Hz, each generator set... | |
| The C18 diesel generator sets have been developed for your mission critical, standby and prime applications. Producing reliable power from 550 to 850 kVA at 50 Hz, each generator set... | |
| The C18 diesel generator sets have been developed for your mission critical, standby and prime applications. Producing reliable power from 600 to 600 kVA at 50 Hz, each generator set... | |
| The C27 diesel generator sets have been developed for your mission critical, standby and prime applications. Producing reliable power from 680 to 800 ekW at 60 Hz, each generator set... | |
| The C32 diesel generator sets have been developed to meet your mission critical, continuous, standby and prime applications. Producing reliable power from 830 to 1000 ekW at 60 Hz, each... | |
| The Cat CG132B family of gas engines are perfectly tailored to the challenges of the power plant in an age of global value chains. | |
| The Cat XQ125 is powered by a C 4.4 ACERT™ industrial diesel engine offering the perfect balance of durability, efficiency and low emissions. With advanced research and development techniques, the... | |
| The Cat XQ230 is powered by a C 7.1 ACERT™ industrial diesel engine offering the perfect balance of durability, efficiency and low emissions. With advanced research and development techniques, the... | |
| The Cat® spark-ignited generator product line for stationary applications feature permanent magnet excitation, amortisseur winding, skewed stator, voltage adjustment through the EMCP controller, Class H winding insulation and 2/3 pitch... | |
| The Cat® XQ425 provides world class performance and enhanced usability. This model is powered by the fuel-efficient Cat C13 ACERT® engine equipped with the Cat NOx Reduction System. Equipped with... | |
| The range of Olympian™ generator sets provides reliable energy solutions for every business, every need. Olympian generators can be installed as the prime power source or standby service. They deliver... | |
| This fuel-optimized rental power product is ideal for customers interested in consuming the least amount of fuel. Each model delivers increased flexibility by easily switching between 50 and 60 Hz,... | |
| This is EU Stage IIIA emission standard capable generator set. A unique XQP feature is the clutch fan drive technology, where the fan no longer needs to runs continuously at... | |
| This new rental package delivers optimal performance, produces fewer greenhouse gasses, and provides the features and flexibility to fully meet the needs of the Rental and Petroleum markets. | |
| This rental generator set extends the Caterpillar line of rental power options improving efficiency and reduced owning and operating costs. The XQC1200 is equipped with an enhanced control system, designed... | |
| This rental generator set extends the Caterpillar line of rental power options improving efficiency and reduced owning and operating costs. The XQC1600 is equipped with an enhanced control system, designed... | |
| This XQP100 generator set will either meet EU Stage IIIA emission standards or provide low fuel consumption performance for customers in non-regulated territories. With a robust, rental or mobile-ready construction,... | |
| This XQP150 generator set is EU Stage IIIA emission standard capable or fuel consumption optimized for customers in non-regulated territories. Each model delivers increased flexibility by easily switching between 50... | |
| This XQP30 generator set is EU Stage IIIA emission standard capable or fuel consumption optimized for customers in non-regulated territories. With a robust, rental or mobile-ready construction, the product line... | |
| This XQP500 generator set is EU Stage IIIA emission standard capable or fuel consumption optimized for customers in non-regulated territories. A unique feature is the introduction of clutch fan drive... | |
| This XQP60 generator set will either meet EU Stage IIIA emission standards or provide low fuel consumption performance for customers in non-regulated territories. With a robust, rental or mobile-ready construction,... | |
| Whether or not the outage was expected, Cat® Rental Power is here to keep your operation running. Heavy duty industrial Tier 4 EPA approved emissions certified diesel engine Complete system... | |
| With a robust, rental-ready construction, the XQ35 is designed to be easily transported around project sites safely and efficiently. A smaller footprint saves space and provides installation versatility on worksites,... | |
| With a robust, rental-ready construction, the XQ60 is designed to be easily transported around project sites safely and efficiently. A smaller footprint saves space and provides installation versatility on worksites. | |
| XQ570 Rental Power Generator Set. |