Caterpillar Electric Power Datasheets for Transfer Switches
Transfer switches transfer electrical power back and forth between two power systems or buses such as a utility power line and a backup motor-generator power supply.
Transfer Switches: Learn more
| Product Name | Notes |
|---|---|
| Cat transfer switches are designed for a variety of standby power applications. They provide flexibility, reliability and value in a compact package. A Bypass Isolation Automatic Transfer Switch (ATS) provides... | |
| Cat® CTGSE series automatic transfer switches (ATS)integrates the utility circuit breaker, optional transient voltage surge suppression and power monitoring into one package. The CTGDSE series provides delayed transition operation of... | |
| Cat® Service Entrance Rated (SER) automatic transfer switches (ATS) are designed to provide standby power emergency power to entire installation loads to protect against utility power interruption; yet allow the... | |
| Cat® transfer switches are designed for a variety of standby power applications. They provide flexibility, reliability and value in a compact package. A Bypass Isolation Automatic Transfer Switch (ATS) provides... | |
| Cat® transfer switches are designed for a variety of standby power applications. They provide flexibility, reliability and value in a compact package. The open and delayed transition contactor-based Automatic Transfer... | |
| Cat® transfer switches are designed for a variety of standby power applications. They provide flexibility, reliability and value in a compact package. The open transition breaker-based Automatic Transfer Switch (ATS)... | |
| Cat® transfer switches are designed for a variety of standby power applications. They provide flexibility, reliability and value in a compact package. The open transition power case switch-based Automatic Transfer... | |
| Caterpillar offers one of the broadest ranges of transfer switch products in the marketplace and incorporates a solutions-based approach for CSA/UL/IEC listed applications. Cat® ATS products offer differentiated features that... | |
| Caterpillar offers standard paralleling solutions, which are ideal for use in Distributed system configurations found in Data Center applications as well as Soft Load Automatic Transfer Switch (ATS) applications. The... | |
| Some emergency power installations require multiple automatic transfer switches, each feeding a specific load. In many installations where noncritical loads are being served, specifications may call for manual or non-automatic... | |
| The Cat® CTE Series transfer switches are configurable for applications requiring the dependability and ease of operation found in a full featured power contactor type transfer switch. The CTE Series... |