TIGER Drylac Powder Coatings Datasheets for Primers and Adhesion Promoters
Primers and adhesion promoters are applied to a substrate to enhance the bond strength between a surface coating (e.g., clear coats, adhesives) and the substrate.
Primers and Adhesion Promoters: Learn more
| Product Name | Notes |
|---|---|
| Epoxy based primer as part of two-coat system for CARC applications with superior corrosion protection. Compliant to MIL-PRF-32348 Type I and II Typical Applications Heavy corrosion protection. Steel/aluminum constructions. Military... | |
| Epoxy zinc-free powder primer. Part of a two-coat TIGER Shield ® system. Designed to impart superior corrosion protection to steel and aluminum substrates. Typical Applications Steel/aluminum constructions. Agricultural machinery. Industrial... | |
| Epoxy zinc-rich powder coating primer. Part of a two-coat TIGER Shield® system. Designed to impart superior corrosion protection to steel substrates. Typical applications Steel constructions. Stadium seating. Agricultural machinery. Industrial... | |
| Epoxy/Polyester zinc-free out-gassing forgiving primer as part of a two-coat TIGER Shield ® system. Imparts superior corrosion protection to forged, cast, hot, galvanized and porous substrates. Typical Applications Steel/Aluminium constructions. | |
| Epoxy/Polyester zinc-free out-gassing forgiving primer as part of a two-coat TIGER Shield® system. Imparts superior corrosion protection to forged, cast, hot, galvanized and porous substrates. Typical Applications Steel/Aluminium constructions. Agricultural... | |
| Polyurethane powder matting agent for post addition to smooth flow powder coating. Typical Applications Interior applications: suitable for all TIGER Drylac ® products. Exterior applications: suitable only in conjunction with... |