TIGER Drylac Powder Coatings Datasheets for Industrial Coatings
Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Industrial Coatings: Learn more
| Product Name | Notes |
|---|---|
| Epoxy based powder coating for interior applications. Typical Applications Laboratory equipment. Machinery parts. Pump housing. Surfaces where increased chemical resistance is required. Features Very good mechanical properties. Excellent chemical resistance. | |
| Epoxy conductive two-component putty. Can be top coated with TIGER Drylac ® powder coating. Typical Applications Suitable for interior and most exterior applications. Suitable for minor scratch and defect repair... | |
| Epoxy powder coating for interior applications that require compliance to the Builders Hardware Manufacturers Associations specifications. Typical Applications Hardware. Faucets. Surfaces where increased chemical resistance or surface hardness is required... | |
| Epoxy/Polyester hybrid powder coating for interior applications compliant to the Food and Drug Administration. Typical Applications Kitchen surfaces. Food transportation containers. Pharmaceutical storage and handling Features Formulated with raw materials... | |
| Epoxy/Polyester hybrid powder coating for interior applications with electrostatic dissipative properties. Typical Applications Computer hoods. Electronic cabinets Features Electrostatic dissipative. | |
| Epoxy/Polyester hybrid powder coating for interior applications. Typical Applications Ceiling paneling. Cladding components. Store fixtures and shelving. Office and school furniture. Radiators. Machinery parts Tools and equipment. Metal toys Features... | |
| Fluoropolymer hyper durable powder coating with superior weatherability for architectural applications. Designed to meet AAMA 2605 prescribed performance levels. Typical Applications By Approved Applicators only: Highest performance architectural coatings. Curtain... | |
| High luminescence Polyester TGIC weather resistant powder coating for interior and exterior applications. Typical Applications Bicycles and motorcycles. Sporting goods. Safety railings. Finishing lures. Surfaces not exposed permanently to UV-light... | |
| Low/fast cure Epoxy/Polyester hybrid powder coating for interior applications. Typical Applications Ceiling panels. Cladding components. Store fixtures and shelving. Office and school furniture. Radiators. Machinery parts. Tools and equipment. Metal... | |
| Out-gassing forgiving agent suitable for powder coatings applied on gassing substrates. Typical Applications Hot dipped galvanized steel. Railings. Steel pipes. Steel cylinders. Galvanized constructions. Features Powdery agent for post-mixing. Reduces... | |
| Polyester Super Durable weather resistant powder coating compliant to AAMA 2604. Typical Applications Architectural applications. Curtain walls. Store fronts. Railings. Windows and doors. Architectural lighting. Outdoor and indoor light fixtures. | |
| Polyester TGIC powder coating with an exclusive brilliant deep metallic effect. Typical Applications Sporting goods Bicycle equipment. Snowmobiles. Surfaces not exposed permanently to UV-light Features Good mechanical properties. Very smooth... | |
| Polyester TGIC super durable powder coating compliant to AAMA 2604 with excellent weather resistance properties for high performance architectural exterior applications. Typical Applications Metal façades. Steel constructions. Stadium seating and... | |
| Polyester TGIC transparent or semi transparent weather resistant powder coating for interior and exterior applications. Typical Applications Top coat for TIGER Drylac® metallic powder coatings. Brass and chrome Features Underwriter... | |
| Polyester TGIC weather resistant powder coating for interior and exterior applications. Typical Applications Residential windows and doors. Lawn mowers and garden equipment. Patio furniture. Automotive accessories. Bicycles and motorcycles. Agricultural... | |
| Polyester TGIC weather resistant powder coating with out-gassing forgiving properties for interior and exterior applications. Typical Applications Hot galvanized parts. Forged and cast parts. Porous and out-gassing substrates Features Out-gassing... | |
| Polyester TGIC-free super durable powder coating compliant to AAMA 2604 with cool roof additive and excellent weather resistance properties for high performance architectural exterior applications. Typical Applications Curtain walls. Store... | |
| Polyester TGIC-free super durable powder coating compliant to AAMA 2604 with excellent weather resistance properties for high performance architectural exterior applications. Typical Applications Curtain walls. Store fronts. Metal façades. Steel... | |
| Polyester TGIC-free super durable powder coating with excellent weather resistance properties for high performance architectural exterior applications. Typical Applications Metal façades. Steel constructions. Stadium seating and railings. Residential windows and... | |
| Polyester TGIC-free weather resistant powder coating for interior and exterior applications. Typical Applications Residential windows and doors. Lawn mowers and garden equipment. Patio furniture. Automotive accessories. Bicycles and motorcycles. Agricultural... | |
| Polyester TGIC-free weather resistant powder coating with high luminescent effect for interior and exterior applications. Typical Applications Bicycles and motorcycles. Sporting goods. Safety railings. Fishing lures. Surfaces not permanently exposed... | |
| Polyester weather resistant powder coating in transparent flat matte finish. Typical Applications Top coat for metallic effects. Sporting goods. Metal construction. Automotive accessories. Patio furniture. Lighting fixtures Features Good weather... | |
| Polyester weather resistant powder coating. Typical Applications Top coat for metallic effects. Sporting goods. Metal construction. Automotive accessories. Patio furniture. Lighting fixtures Features Good weather resistance. Very smooth flow. Good... | |
| Polyurethane weather resistant powder coating for interior and exterior applications. Typical Applications Residential windows and doors. Lawn mowers and garden equipment. Patio furniture. Automotive accessories. Bicycles and motorcycles. Agricultural machinery. | |
| Polyurethane weather resistant powder coating with anti-graffiti properties that allow easy cleaning of component surfaces. Suitable for interior and exterior applications. Typical Applications Metal façades. Underground railway constructions. Noise reduction... | |
| SealKor is a weather resistant polyester powder coating, compliant to AAMA 2603, recommended as an alternative to current epoxy-based zinc-rich and zinc-free primers or as a one-coat solution to conventional... | |
| Automotive application Acrylic chemistry Smooth surface Electrostatic spray | |
| Automotive application Epoxy/Polyester chemistry Smooth surface Electrostatic spray | |
| Automotive applications Acrylic chemistry Smooth surface Electrostatic spray | |
| Automotive applications Epoxy/Polyester chemistry Smooth surface Electrostatic spray |