Glass Shield Industrials Paints Ltd. Datasheets for Primers and Adhesion Promoters
Primers and adhesion promoters are applied to a substrate to enhance the bond strength between a surface coating (e.g., clear coats, adhesives) and the substrate.
Primers and Adhesion Promoters: Learn more
| Product Name | Notes |
|---|---|
| PRODUCT FEATURES Aluminum pigmented, single component moisture cure urethane primer Can be applied and cured at temperatures below freezing (-4ºC) Hard, tough, impact resistant coating Excellent adhesion and abrasion resistance... | |
| PRODUCT FEATURES Excellent adhesion, hardness and abrasion resistance High build capabilities Low V.O.C. Easy to apply with any traditional painting equipment Excellent intercoat adhesion with subsequent coatings Very good recoatability... | |
| PRODUCT FEATURES Excellent surface pretreatment for galvanized steel and aluminum Improves adhesion of primers and topcoats on galvanized steel and non-ferrous metal such as aluminum Very fast drying times for... | |
| PRODUCT FEATURES High gloss, single component moisture cure aromatic polyurethane topcoat Remarkable hardness and impact resistance Very good chemical and solvent resistance Outstanding adhesion Exceptional steel tank lining or protective... | |
| PRODUCT FEATURES High quality anticorrosive polyurethane primer Fast dry primer for efficient job completion Very good sanding and curing times High build capabilities Very good application characteristics. Easy to apply... | |
| PRODUCT FEATURES Low V.O.C. (2,8 lb / gal) Excellent adhesion, hardness and abrasion resistance High build capabilities Easy to apply with any traditional painting equipment Excellent intercoat adhesion with subsequent... | |
| PRODUCT FEATURES Low V.O.C. (2,8 lb / gal) Premium adhesion / sanding primer Ease of sanding Available in 6 colours: black, white, grey, blue, yellow and red oxide Can be... | |
| PRODUCT FEATURES Outstanding adhesion and abrasion resistance Good solvent and chemical resistance Very low V.O.C. (1.7 lbs/US gal. | 206 g/l) Easy to apply by brush, roller or spray (airless... | |
| PRODUCT FEATURES Primer loaded with zinc, aluminum and micaceous iron oxide (M.I.O.) for maximum corrosion control Can be applied and cured at temperatures below freezing (-4ºC) Exceptional penetrating and sealing... | |
| PRODUCT FEATURES Specially formulated product for use as a Converts rust into a corrosion resistant coating while providing excellent adhesion to the subsequent application of primers and topcoats Eliminates the... |