Glass Shield Industrials Paints Ltd. Datasheets for Industrial Coatings
Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Industrial Coatings: Learn more
| Product Name | Notes |
|---|---|
| PRODUCT FEATURES Aliphatic, single component, moisture cure polyurethane topcoat Outstanding gloss retention when exposed to damaging U.V. rays Super tough, hard and impact resistant topcoat Excellent adhesion Anti-graffiti properties Tile... | |
| PRODUCT FEATURES Aluminum pigmented, single component moisture cure urethane primer Can be applied and cured at temperatures below freezing (-4ºC) Hard, tough, impact resistant coating Excellent adhesion and abrasion resistance... | |
| PRODUCT FEATURES Excellent adhesion, hardness and abrasion resistance High build capabilities Low V.O.C. Easy to apply with any traditional painting equipment Excellent intercoat adhesion with subsequent coatings Very good recoatability... | |
| PRODUCT FEATURES Excellent surface pretreatment for galvanized steel and aluminum Improves adhesion of primers and topcoats on galvanized steel and non-ferrous metal such as aluminum Very fast drying times for... | |
| PRODUCT FEATURES High gloss, single component moisture cure aromatic polyurethane topcoat Remarkable hardness and impact resistance Very good chemical and solvent resistance Outstanding adhesion Exceptional steel tank lining or protective... | |
| PRODUCT FEATURES High quality anticorrosive polyurethane primer Fast dry primer for efficient job completion Very good sanding and curing times High build capabilities Very good application characteristics. Easy to apply... | |
| PRODUCT FEATURES Ideal product for any color changes Outstanding adhesion Very fast and efficient dry times Easy to apply with traditional equipment | |
| PRODUCT FEATURES Low V.O.C. (2,8 lb / gal) Excellent adhesion, hardness and abrasion resistance High build capabilities Easy to apply with any traditional painting equipment Excellent intercoat adhesion with subsequent... | |
| PRODUCT FEATURES Low V.O.C. (2,8 lb / gal) Premium adhesion / sanding primer Ease of sanding Available in 6 colours: black, white, grey, blue, yellow and red oxide Can be... | |
| PRODUCT FEATURES Low V.O.C. (2,8 lb/gal) Outstanding gloss, color retention and resistance to U.V. Remarkable resistance to chemical compounds, impact and abrasion In field color matching service available Increased corrosion... | |
| PRODUCT FEATURES Outstanding adhesion and abrasion resistance Good solvent and chemical resistance Very low V.O.C. (1.7 lbs/US gal. | 206 g/l) Easy to apply by brush, roller or spray (airless... | |
| PRODUCT FEATURES Primer loaded with zinc, aluminum and micaceous iron oxide (M.I.O.) for maximum corrosion control Can be applied and cured at temperatures below freezing (-4ºC) Exceptional penetrating and sealing... | |
| PRODUCT FEATURES Remarkable chemical impact and abrasion resistant topcoat Excellent gloss and color retention when exposed to damaging U.V. rays Tough finish coat that can be easily cleaned Fast dry... | |
| PRODUCT FEATURES Removes oil, grease and rust prior to painting Improves paint adhesion Biodegradable product that will not harm the environment once it is rinsed-off Environmentally friendly | |
| PRODUCT FEATURES Specially formulated product for use as a Converts rust into a corrosion resistant coating while providing excellent adhesion to the subsequent application of primers and topcoats Eliminates the... |