Spectrum Control 1444 Medium Power Coaxial Termination (3.5mm, DC-26.5 GHz, 5 W) 1444-1

Description
Designed to meet environmental requirements of MIL-D-39030. Precision Connectors. Flat Response. Weinschel Product.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1444 Medium Power Coaxial Termination (3.5mm, DC-26.5 GHz, 5 W) - 1444-1 - APITech
Fairview, PA, United States
1444 Medium Power Coaxial Termination (3.5mm, DC-26.5 GHz, 5 W)
1444-1
1444 Medium Power Coaxial Termination (3.5mm, DC-26.5 GHz, 5 W) 1444-1
Designed to meet environmental requirements of MIL-D-39030. Precision Connectors. Flat Response. Weinschel Product.
  • Designed to meet environmental requirements of MIL-D-39030.
  • Precision Connectors.
  • Flat Response.
  • Weinschel Product.
Supplier's Site Datasheet
RF Coaxial Termination - 1444-1 - Richardson RFPD
Geneva, IL, United States
RF Coaxial Termination
1444-1
RF Coaxial Termination 1444-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number 1444-1 1444-1
Product Name 1444 Medium Power Coaxial Termination (3.5mm, DC-26.5 GHz, 5 W) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 25W N - UIYCT25AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
SolderSleeve Shield Terminators - 318821-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
50 Ohm Termination and Mismatch, High Power (75 to 1000 Watts) - 50T-069-XXX - JFW Industries, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type BNC; Type N; TNC; 7/16
Frequency Range 1000 MHz
View Details
 - 7123009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; BNC
Mounting / Packaging Cable Mount
Frequency Range 6000 MHz
View Details