Boschâs 10TEN series of return line hydraulic filters are designed to be installed downstream of the hydraulic system and remove contaminants from hydraulic fluid flowing back to the tank. Available with a filter rating of 6 or 10 microns and in body sizes from 40 to 400. Equipped with a bypass valve as standard and a mechanical optical maintenance indicator to aid element replacement. Boschâs 10TEN series filters are fitted with high performing glass paper elements with good chemical and high collapse resistance and a large dirt holding capacity made possible by a large specific filter area.
Manufacturer Series = Ten
Filtration Size = 10µm
Maximum Flow Rate = 260L/min
Connection Thread = G 1 1/2
Maximum Operating Pressure = 10 bar
Thread Standard = G
Thread Size = 1.5in
Maximum Operating Temperature = +100°C
Minimum Operating Temperature = -10°C
RS Components, Ltd. | |
---|---|
Product Category | Metalworking Fluid Filters |
Product Number | 8696845 |
Filtration Product | HydraulicFluid |
Maximum Pressure | 145 psi (102 m H2O) |
Flow Rate (Liquids) | 68.6 GPM (260 L/min) |