White-Rodgers
White-Rodgers DC Power Relay Contactor, SPDT, 24VDC, 150A, Isolated, 124-314111
124-911 124-314111
Description
White-Rodgers DC Power Relay Contactor 124-314111
Category: Relays
Manufacturer: White-Rodgers Emerson
Continuous duty cycle power relay contactors
Application: Emergency vehicle accessories, golf cart controls, bus accessories, floor sweepers/scrubbers, handicap lifts, utility winches, marine, forklifts, lawn & garden equipment, diesel engines
High current carrying capacity switching
SPDT
6 terminals
150 amps continuous
400 amps inrush
24 volts
Isolated coil
-40°F (-40°C) - 149°F (65°C)
Mounting: vertical plane with coil terminals up
Contact our sales department at 800-328-2724 for more details
Silver alloy contact material
Request a Quote
Email Supplier
Datasheet
Suppliers
White-Rodgers DC Power Relay Contactor, SPDT, 24VDC, 150A, Isolated, 124-314111
75576
White-Rodgers DC Power Relay Contactor 124-314111
Category: Relays
Manufacturer: White-Rodgers Emerson
Continuous duty cycle power relay contactors
Application: Emergency vehicle accessories, golf cart controls, bus accessories, floor sweepers/scrubbers, handicap lifts, utility winches, marine, forklifts, lawn & garden equipment, diesel engines
High current carrying capacity switching
SPDT
6 terminals
150 amps continuous
400 amps inrush
24 volts
Isolated coil
-40°F (-40°C) - 149°F (65°C)
Mounting: vertical plane with coil terminals up
Contact our sales department at 800-328-2724 for more details
Silver alloy contact material
- White-Rodgers DC Power Relay Contactor 124-314111
- Category: Relays
- Manufacturer: White-Rodgers Emerson
- Continuous duty cycle power relay contactors
- Application: Emergency vehicle accessories, golf cart controls, bus accessories, floor sweepers/scrubbers, handicap lifts, utility winches, marine, forklifts, lawn & garden equipment, diesel engines
- High current carrying capacity switching
- SPDT
- 6 terminals
- 150 amps continuous
- 400 amps inrush
- 24 volts
- Isolated coil
- -40°F (-40°C) - 149°F (65°C)
- Mounting: vertical plane with coil terminals up
- Contact our sales department at 800-328-2724 for more details
- Silver alloy contact material
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Electrical Contactors |
Product Number
|
75576 |
Product Name
|
White-Rodgers DC Power Relay Contactor, SPDT, 24VDC, 150A, Isolated, 124-314111 |
Type
|
Electrical Contactor
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electrical Contactor
Poles
3
VAC
120 volts
View Details
Finder S.p.A. con unico socio
Type
Electrical Contactor
International Approvals
CE-2, IMQ-grande, LLOYD, CLUS, EAC-1, RINA, ukca
Poles
4
View Details
Current
5 to 8 amps
VAC
48 to 600 volts
Frequency
50Hz; 60Hz
View Details
Type
Electrical Contactor
Poles
3
Current
12 amps
View Details