C165 Series contactors are suitable for handling DC loads in the range of 220 A for the most common coil voltages up to 110 V. The contactors have double-break contacts, a compact design, and function most reliably.
Version “C” are single pole NO contactors with magnetic blowout, whereas version “H” are single pole changeover contactors fitted with an additional galvanically isolated NC contact. The switching devices can be used as main or auxiliary contactors.
Features
Schaltbau GmbH | |
---|---|
Product Category | Electrical Contactors |
Product Number | C165 C/ 48EV |
Product Name | Contactor for Battery Voltages |
Type | Electrical Contactor |
International Approvals | IEC, VDE |
Poles | 1 |
Current | 220 amps |