C152 to C154 Series cam contactors are rugged switchgear for switching AC and DC voltages that has stood the test of time. This most variable contactor series is designed for carrying out the various switching tasks as required in industrial and railway applications.
Main contacts: Available are 2, 3 and 4 pole contactor versions fitted with S306 Series cam switch elements. The double-break main contacts can be configured as SPST NC or NO and as a combination of both. To extinguish the arc when switching higher loads, there is the option of an arc chamber.
Features
Schaltbau GmbH | |
---|---|
Product Category | Electrical Contactors |
Product Number | C152 M20-S-110NX-T2 |
Product Name | Cam Contactor for Battery Voltages |
Type | Electrical Contactor |
Poles | 2 |
Current | 160 amps |
VAC | 110 volts |