Chatsworth Products, Inc. Datasheets for Busbars and Busways
Busways and busbars (conductor bars) provide current to distant or moving points along the path of an electrification system.
Busbars and Busways: Learn more
| Product Name | Notes |
|---|---|
| COPPER MATERIAL 12 INCH 2 INCH 1/4 INCH RECTANGLE SHAPE UL APPROVAL PACKAGING WEIGHT 4 LB 13622 MODEL | |
| COPPER MATERIAL 12 INCH 2 INCH 1/4 INCH RECTANGLE SHAPE UL APPROVAL PACKAGING WEIGHT 5 LB WITH LUG KIT 40156 MODEL | |
| COPPER MATERIAL 12 INCH 4 INCH 1/4 INCH RECTANGLE SHAPE UL APPROVAL PACKAGING WEIGHT 7 LB 40153 MODEL | |
| COPPER MATERIAL 12 INCH 4 INCH 1/4 INCH RECTANGLE SHAPE UL APPROVAL PACKAGING WEIGHT 8 LB WITH LUG KIT 40158 MODEL | |
| COPPER MATERIAL 19 INCH RECTANGLE SHAPE UL APPROVAL PACKAGING WEIGHT 2 LB 10610 MODEL | |
| COPPER MATERIAL 20 INCH 4 INCH 1/4 INCH RECTANGLE SHAPE UL APPROVAL PACKAGING WEIGHT 11 LB WITH LUG KIT 40158 MODEL | |
| COPPER MATERIAL 20 INCH 4 INCH 1/4 INCH RECTANGLE SHAPE UL APPROVAL PACKAGING WEIGHT 8 LB 40153 MODEL | |
| COPPER MATERIAL 23 INCH RECTANGLE SHAPE UL APPROVAL PACKAGING WEIGHT 3 LB 10610 MODEL | |
| COPPER MATERIAL 35 INCH RECTANGLE SHAPE UL APPROVAL PACKAGING WEIGHT 4 LB 10610 MODEL | |
| COPPER MATERIAL 36 INCH 5/8 INCH 1/4 INCH RECTANGLE SHAPE UL APPROVAL PACKAGING WEIGHT 4 LB 40160 MODEL | |
| COPPER MATERIAL 36 INCH 5/8 INCH 1/4 INCH RECTANGLE SHAPE UL APPROVAL PACKAGING WEIGHT 6 LB 40161 MODEL | |
| COPPER MATERIAL 71 INCH 5/8 INCH 1/4 INCH RECTANGLE SHAPE UL APPROVAL PACKAGING WEIGHT 7 LB 40161 MODEL | |
| COPPER MATERIAL 72 INCH 5/8 INCH 1/4 INCH RECTANGLE SHAPE UL APPROVAL PACKAGING WEIGHT 5 LB 40160 MODEL | |
| SOLID TYPE COPPER MATERIAL 10 INCH 2 INCH RECTANGULAR SHAPE UL (CANADA AND US) APPROVAL | |
| SOLID TYPE COPPER MATERIAL 10 INCH 4 INCH RECTANGULAR SHAPE UL (CANADA AND US) APPROVAL | |
| SOLID TYPE COPPER MATERIAL 12 INCH 4 INCH 1/4 INCH RECTANGLE SHAPE UL APPROVAL PACKAGING WEIGHT 5 LB 10622 MODEL | |
| SOLID TYPE COPPER MATERIAL 20 INCH 4 INCH 1/4 INCH RECTANGLE SHAPE UL APPROVAL PACKAGING WEIGHT 8 LB 10622 MODEL |