Video Switch IC 1 Channel 144-TQFP (20x20)
Video Switch IC 1 Channel 144-TQFP (20x20)
Quarktwin Technology Ltd. | DigiKey | |
---|---|---|
Product Category | IC Analog Multiplexers | IC Analog Crosspoint Switches |
Product Number | MAX4358ECE+ | MAX4358ECE+-ND |
Product Name | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
Standards and Certifications | RoHS | |
Bandwidth | 70 MHz | 70 MHz |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
Package Type | QFP; 144-TQFP | 144-TQFP |
Configuration | 32x16 |