Unlike conventional two terminal capacitors which have high residual inductance within the lead wires, thereby impeding the path of high frequency noise to ground, a three terminal capacitor forms a T-filter providing high inductance in series with the line, via two integral ferrite beads, and low inductance to ground via the bypass capacitor. Thus they provide increased attenuation with frequency over conventional decoupling capacitors
Series = DSN6
Maximum Current Rating = 6A
Maximum Voltage Rating = 50 V dc
Mounting Type = Through Hole
Termination Style = Radial
Dimensions = 7 x 2.54 x 8mm
Depth = 2.54mm
Height = 8mm
Length = 7mm
Maximum Operating Temperature = +85°C
Delivery on production packaging - Bag. This product is non-returnable.
Unlike conventional two terminal capacitors which have high residual inductance within the lead wires, thereby impeding the path of high frequency noise to ground, a three terminal capacitor forms a T-filter providing high inductance in series with the line, via two integral ferrite beads, and low inductance to ground via the bypass capacitor. Thus they provide increased attenuation with frequency over conventional decoupling capacitors
Series = DSN6
Maximum Current Rating = 6A
Maximum Voltage Rating = 50 V dc
Mounting Type = Through Hole
Termination Style = Radial
Dimensions = 7 x 2.54 x 8mm
Depth = 2.54mm
Height = 8mm
Length = 7mm
Maximum Operating Temperature = +85°C
RS Components, Ltd. | |
---|---|
Product Category | IC Electronic Filters |
Product Number | 7257275P |
Filter Category | Signal Filters |