92S6A -- QUARTZ FILTERS - QUARTZ FILTERS CERAMIC PACKAGED
QuartzCom AG
Quartz Filters - Quartz Filters Ceramic packaged
92S6A
Description
Nominal Frequency:
92.1600 MHz
Pole No.:
2
Pass Band:
3 dB / ±3.0 kHz
Attenuation Band:
30 dB / ±30 kHz
Loss:
3.0 dB
Description
Nominal Frequency:
92.1600 MHz
Pole No.:
2
Pass Band:
3 dB / ±3.0 kHz
Attenuation Band:
30 dB / ±30 kHz
Loss:
3.0 dB
Datasheet
Suppliers
Quartz Filters - Quartz Filters Ceramic packaged
92S6A
Nominal Frequency:
92.1600 MHz
Pole No.:
2
Pass Band:
3 dB / ±3.0 kHz
Attenuation Band:
30 dB / ±30 kHz
Loss:
3.0 dB
| Nominal Frequency: | 92.1600 MHz |
| Pole No.: | 2 |
| Pass Band: | 3 dB / ±3.0 kHz |
| Attenuation Band: | 30 dB / ±30 kHz |
| Loss: | 3.0 dB |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Electronic Filters |
|
Product Number
|
92S6A |
|
Product Name
|
Quartz Filters - Quartz Filters Ceramic packaged |
|
Filter Category
|
Quartz / Crystal Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Category
Active Filter
Filter Type
Digital
View Details
Filter Category
Active Filter
Filter Type
Low Pass; Low Pass Filter
Filter Class
Switched Capacitor
View Details
Filter Category
Quartz / Crystal Filter
Fc
21400 kHz
View Details