Our Silicon Carbide Abrasive Wheel brushes are manufactured using nylon impregnated with a traditional grit. Silicon carbide is known for its durability and is widely used in many industrial applications and is preferred for finishing ferrous metals. This brush has numerous benefits over wire brushes including less filament breakage and longer brush life, offering a return on investment.
We have over 50 standard Silicon Carbide Abrasive Wheel brushes with various specifications to meet any of your application needs. Sold separately, we have wheel brush adapters for mounting our abrasive wheel brushes onto smaller shafts.
Abrasive Wheel Brushes are used for deburring, part finishing and sharpening, edge radiusing on part, surface finishing and light cleaning and polishing for ferrous and non-ferrous parts.
Tanis Incorporated | |
---|---|
Product Category | Specialty Brushes |
Product Number | 30465 |
Product Name | Abrasive Wheel Brush – Silicon Carbide |
Brush Type / Shape | Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Abrasive Brushes - Abrasive Wheel Brush – Silicon Carbide |
Brush Filament / Fill Material | Abrasive Filament; Synthetic Filament; Nylon |
Width | 1 inch (25.4 mm) |
Trim Length | 1.25 inch (31.75 mm) |
Rotary Speed | 3600 rpm |