This range of audio CODECs from Analog Devices feature an extended temperature range and low noise and distortion. They also feature easy-to-use multichannel interfacing to common DSPs, for example SHARC® and SigmaDSPâ¢. Analog Devices audio CODECs have been designed for a wide variety of applications including, automotive, home entertainment, consumer audio and PCs.
Codec Type = General Purpose
Number of ADCs = 2
Number of DACs = 8
Number of Channels = Stereo
ADC/DAC Resolution = 24bit
Sampling Rate = 192ksps
Interface Type = Serial-4 Wire, Serial-I2S, Serial-SPI
Mounting Type = Surface Mount
Package Type = LQFP
Pin Count = 48
This range of audio CODECs from Analog Devices feature an extended temperature range and low noise and distortion. They also feature easy-to-use multichannel interfacing to common DSPs, for example SHARC® and SigmaDSPâ¢. Analog Devices audio CODECs have been designed for a wide variety of applications including, automotive, home entertainment, consumer audio and PCs.
Codec Type = General Purpose
Number of ADCs = 2
Number of DACs = 8
Number of Channels = Stereo
ADC/DAC Resolution = 24bit
Sampling Rate = 192ksps
Interface Type = Serial-4 Wire, Serial-I2S, Serial-SPI
Mounting Type = Surface Mount
Package Type = LQFP
Pin Count = 48
Delivery on production packaging - Punnet. This product is non-returnable.
This range of audio CODECs from Analog Devices feature an extended temperature range and low noise and distortion. They also feature easy-to-use multichannel interfacing to common DSPs, for example SHARC® and SigmaDSPâ¢. Analog Devices audio CODECs have been designed for a wide variety of applications including, automotive, home entertainment, consumer audio and PCs.
Codec Type = General Purpose
Number of ADCs = 2
Number of DACs = 8
Number of Channels = Stereo
ADC/DAC Resolution = 24bit
Sampling Rate = 192ksps
Interface Type = Serial-4 Wire, Serial-I2S, Serial-SPI
Mounting Type = Surface Mount
Package Type = LQFP
Pin Count = 48
RS Components, Ltd. | |
---|---|
Product Category | Audio Processor ICs |
Product Number | 8071671 |
Mounting | Surface Mount (SMT) |