Y-bearings with grub screws in the inner ring are locked in position on the shaft by tightening the two cup point hexagonal grub (set) screws, positioned 120° apart. The bearings are suitable for applications where the direction of rotation is constant or alternating. Two different standard designs are available.
Y-bearings with grub screws in the inner ring are locked in position on the shaft by tightening the two cup point hexagonal grub (set) screws, positioned 120° apart. The bearings are suitable for applications where the direction of rotation is constant or alternating. Two different standard designs are available.
SKF/Global | SKF/North America | |
---|---|---|
Product Category | Ball Bearings | Ball Bearings |
Product Number | 103004107 | 103004107 |
Product Name | Y-bearings with Grub Screws - YAR 207-107-2RF/HV | Y-bearings with Grub Screws - YAR 207-107-2RF/HV |
Primary Bearing Category | Radial Ball Bearing | Radial Ball Bearing |
Rolling Element | Steel | Steel |
Seals / Shields | Double Seal | Double Seal |
Lubrication | Prelubricated | Prelubricated |
Type | Conrad / Deep Groove Wide Inner Ring | Conrad / Deep Groove Wide Inner Ring |