Sealed (2RS1) bearings are fitted with two synthetic rubber seals to prevent leakage of lubricant and entry of dust, water and other harmful material.
Inside Diameter = 40mm
Outside Diameter = 80mm
Ball Bearing Type = Deep Groove
Race Width = 18mm
End Type = Sealed
Number of Rows = 1
Static Load Rating = 19kN
Cage Material = Steel
Race Type = Plain
Dynamic Load Rating = 32.5kN
RS Components, Ltd. | |
---|---|
Product Category | Ball Bearings |
Product Number | 2850970 |
Primary Bearing Category | Radial Ball Bearing |
Seals / Shields | Single Seal |
Design Units | Metric |
Bore | 1.5748 inch (40.000 mm) |
Outside Diameter | 3.1496 inch (80.000 mm) |