Single Row
PLAIN BALL BEARINGS-6200 SERIES – METRIC
• Chrome Steel
NOTE:
Available in Stainless Steel upon request. Minimum order quantities may apply.
Quality Bearings & Components | |
---|---|
Product Category | Ball Bearings |
Product Number | BBXRXXM6204 |
Product Name | Ball Bearings-6200 Series - Metric |
Primary Bearing Category | Radial Ball Bearing |
Design Units | Metric |
Bore | 0.7874 inch (20.000 mm) |
Outside Diameter | 1.8504 inch (47.000 mm) |